MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
IC MPU MPC8XX 80MHZ 357BGA
IC MPU MPC8XX 80MHZ 357BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC860TVR80D4-ND | KMPC860TVR80D4 | KMPC860TVR80D4 | KMPC860TVR80D4 |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |