MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
IC MPU MPC8XX 66MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC860SRCZQ66D4-ND | KMPC860SRCZQ66D4 | KMPC860SRCZQ66D4 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx |
| Supply Voltage | 3.3V | ||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |