IC MPU MPC85XX 1.0GHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.13um 1GHz 2.5V/3.3V 783-Pin FCBGA Tray Product overview: KMPC8540PXAQFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.0GHZ, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.0GHZ, 32bit, 1GHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8540PXAQFB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789289-KMPC8540PXAQF
Series: MPC85xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1), 10/100/1000 Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Package: 784-BBGA, FCBGA
Additional Interfaces: DUART, I2C, PCI, RapidIO
Part Status: Obsolete(EOL)
Family Name: KMPC8540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 783-FCPBGA (29x29)
Alternative Parts (Cross-Reference): PC8540VGH833LB; PCX8540VGH833LB; PC8540MGH833LB; PCX8540MGH833LB;
Introduction Date: August 03, 2005
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
IC MPU MPC85XX 1.0GHZ 783FCBGA
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-KMPC8540PXAQFB | 789289-KMPC8540PXAQFB | KMPC8540PXAQFB-ND | KMPC8540PXAQFB | KMPC8540PXAQFB |
| Product Name | 32-bit 1.0GHZ 32bit 1GHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - KMPC8540PXAQFB | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | |||
| Microprocessor Family | KMPC8540 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | PowerPC e500 | |
| Package Type | Other; Tray | Other; 783-BFBGA, FCBGA | BGA; Other; 783-BFBGA, FCBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit |