PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
IC MPU MPC83XX 266MHZ 620BGA
IC MPU MPC83XX 266MHZ 620HBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC8347CVRAGDB-ND | KMPC8347CVRAGDB | KMPC8347CVRAGDB | KMPC8347CVRAGDB |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 |
| Supply Voltage | 2.5V; 3.3V | |||
| Package Type | Other; 620-BBGA Exposed Pad | BGA; Other; 620-BBGA Exposed Pad |