PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
IC MPU MPC83XX 400MHZ 620BGA
IC MPU MPC83XX 400MHZ 620HBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC8314VRAGDA-ND | KMPC8314VRAGDA | KMPC8314VRAGDA | KMPC8314VRAGDA |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 620-BBGA Exposed Pad | BGA; Other; 620-BBGA Exposed Pad |