NXP Semiconductors Microprocessors KMPC8271VRTIEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMPC8271VRTIEA is part of the PowerQUICC II family of integrated communications processors from Freescale Semiconductor. It features a dual-issue integer core based on the Power Architecture, operating at frequencies between 266 MHz and 400 MHz. The processor includes 16 KB of instruction and data caches, a memory management unit (MMU), and supports bus snooping for cache coherency. This microprocessor is equipped with multiple serial communication controllers (SCCs) and fast communication controllers (FCCs), making it suitable for various communication applications. It also includes a PCI bridge for connectivity and supports USB 2.0. The device is available in a 516 PBGA package, which is lead-free. Engineers considering the KMPC8271VRTIEA should evaluate its specifications against their project requirements, particularly in terms of processing power, communication capabilities, and packaging.

Datasheet Summary
Powered by GS/AI

The KMPC8271VRTIEA is part of the PowerQUICC II family of integrated communications processors from Freescale Semiconductor. It features a dual-issue integer core based on the Power Architecture, operating at frequencies between 266 MHz and 400 MHz. The processor includes 16 KB of instruction and data caches, a memory management unit (MMU), and supports bus snooping for cache coherency. This microprocessor is equipped with multiple serial communication controllers (SCCs) and fast communication controllers (FCCs), making it suitable for various communication applications. It also includes a PCI bridge for connectivity and supports USB 2.0. The device is available in a 516 PBGA package, which is lead-free. Engineers considering the KMPC8271VRTIEA should evaluate its specifications against their project requirements, particularly in terms of processing power, communication capabilities, and packaging.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC8271VRTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8271VRTIEA-ND
Microprocessors KMPC8271VRTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - KMPC8271VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8271VRTIEA
Microprocessors KMPC8271VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - KMPC8271VRTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
KMPC8271VRTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors KMPC8271VRTIEA
IC MPU MPC82XX 400MHZ PBGA516

IC MPU MPC82XX 400MHZ PBGA516

Supplier's Site
Embedded - Microprocessors - KMPC8271VRTIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8271VRTIEA
Embedded - Microprocessors KMPC8271VRTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC8271VRTIEA-ND KMPC8271VRTIEA KMPC8271VRTIEA KMPC8271VRTIEA
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V
Package Type Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEJP8512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details