PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 357-PBGA (25x25)
IC MPU MPC82XX 166MHZ 357BGA Product overview: KMPC8241LZQ166D from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8241LZQ166D can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 205843-KMPC8241LZQ16
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 166MHz
Security Package / Case: 357-BBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MPU MPC82XX 166MHZ 357BGA
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 357-PBGA (25x25)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC8241LZQ166D-ND | 694-KMPC8241LZQ166D | 205843-KMPC8241LZQ166D | KMPC8241LZQ166D | KMPC8241LZQ166D |
| Product Name | Microprocessors | 166MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - KMPC8241LZQ166D | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC 603e | PowerPC; PowerPC 603e | PowerPC 603e | ||
| Supply Voltage | 3.3V | 3.3V | |||
| Package Type | Other; 357-BBGA | Other; Tray | P-BGA; Other; 357-PBGA (25x25) | BGA; Other; 357-BBGA |