PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 357-PBGA (25x25)
IC MPU MPC82XX 166MHZ 357BGA
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 166MHz 357-PBGA (25x25)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC8241LVR166D-ND | KMPC8241LVR166D | KMPC8241LVR166D |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC 603e | PowerPC; PowerPC 603e | PowerPC 603e |
| Supply Voltage | 3.3V | ||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |