PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
IC MPU MPC83XX 400MHZ 668BGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMC8358ECVRAGDDA-ND | KMC8358ECVRAGDDA | KMC8358ECVRAGDDA |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 668-BBGA Exposed Pad | BGA; Other; 668-BBGA Exposed Pad |