NXP SEMICONDUCTORS
KMC8144VT1000B -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
NXP Semiconductors
Embedded - DSP (Digital Signal Processors)
KMC8144VT1000B
Description
IC DSP 783FCBGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP 783FCBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
KMC8144VT1000B |
KMC8144VT1000B |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
1000 MHz
|
1000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
1500 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
Interface Type
CANbus, I2C, McASP, SPI, UART
View Details
Clock Speed
333 MHz
Interface Type
SPI; DAI, SPI
View Details
Microchip Technology, Inc.
Package Type
TQFP; Other; 64-TQFP
Pin Count
64
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details