PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
IC MPU MPC74XX 1.0GHZ 483FCCBGA
IC MPU MPC74XX 1.0GHZ 483FCCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMC7457VG1000NC-ND | KMC7457VG1000NC | KMC7457VG1000NC | KMC7457VG1000NC |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC G4 | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 |
| Supply Voltage | 1.5V; 1.8V; 2.5V | |||
| Package Type | Other; 483-BCBGA, FCCBGA | BGA; Other; 483-BCBGA, FCCBGA |