NXP Semiconductors Angle, Linear Position Measuring KMA221J

Description
Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 568-15165-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
568-15165-2-ND
Angle, Linear Position Measuring 568-15165-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin

Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - KMA221J - 922487-KMA221J - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - KMA221J
922487-KMA221J
Position Sensors - Angle, Linear Position Measuring - KMA221J 922487-KMA221J
Manufacturer: NXP Win Source Part Number: 922487-KMA221J Operating Temperature Range: -40°C ~ 160°C Features: Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin Package: Reel - TR Package: 4-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: KMA22 Categories: Sensors Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-15165-1, 568-15165-2, 934067481118, 568-15165-6, KMA221J-ND

Manufacturer: NXP
Win Source Part Number: 922487-KMA221J
Operating Temperature Range: -40°C ~ 160°C
Features: Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin
Package: Reel - TR
Package: 4-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: KMA22
Categories: Sensors
Case / Package: 4-SIL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-15165-1, 568-15165-2, 934067481118, 568-15165-6, KMA221J-ND

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - KMA221J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
KMA221J
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring KMA221J
SENSOR ANGLE 180DEG PC PIN

SENSOR ANGLE 180DEG PC PIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 568-15165-2-ND 922487-KMA221J KMA221J
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - KMA221J Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19200LUBATN-L-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details