NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS KIT34716EPEVBE

Description
Win Source Part Number: 1222770-KIT34716EPEV BE Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 5A, 3A Voltage - Input: 3V ~ 6V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: MC34716 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 935326534598 Base Product Number: KIT34716
Request a Quote Datasheet
Description
Win Source Part Number: 1222770-KIT34716EPEV BE Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 5A, 3A Voltage - Input: 3V ~ 6V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: MC34716 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 935326534598 Base Product Number: KIT34716
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1222770-KIT34716EPEVBE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1222770-KIT34716EPEVBE
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1222770-KIT34716EPEVBE
Win Source Part Number: 1222770-KIT34716EPEV BE Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 5A, 3A Voltage - Input: 3V ~ 6V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: MC34716 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 935326534598 Base Product Number: KIT34716

Win Source Part Number: 1222770-KIT34716EPEVBE
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 5A, 3A
Voltage - Input: 3V ~ 6V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Utilized IC / Part: MC34716
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 935326534598
Base Product Number: KIT34716

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
KIT34716EPEVBE
Power Management IC Development Tools KIT34716EPEVBE
Power Management IC Development Tools 1.0 MHZ DUAL SWITCH-MODE

Power Management IC Development Tools 1.0 MHZ DUAL SWITCH-MODE

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
KIT34716EPEVBE
Power Management IC Development Tools KIT34716EPEVBE
Power Management IC Development Tools 1.0 MHZ DUAL SWITCH-MODE

Power Management IC Development Tools 1.0 MHZ DUAL SWITCH-MODE

Buy Now Datasheet
Evaluation Kit Mc34716, 1.0 Mhz Dual Switch-Mode Ddr Power Supply / Nxp - 46M3544 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit Mc34716, 1.0 Mhz Dual Switch-Mode Ddr Power Supply / Nxp
46M3544
Evaluation Kit Mc34716, 1.0 Mhz Dual Switch-Mode Ddr Power Supply / Nxp 46M3544
Evaluation Kit - MC34716, 1.0 MHz Dual Switch-Mode DDR Power Supply /

Evaluation Kit - MC34716, 1.0 MHz Dual Switch-Mode DDR Power Supply /

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1222770-KIT34716EPEVBE KIT34716EPEVBE 46M3544
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Evaluation Kit Mc34716, 1.0 Mhz Dual Switch-Mode Ddr Power Supply / Nxp
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018092 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-1572+ - TB-BFHKI-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Specs
Category Developement Board
Manufacturer PSoC Express World Tour; Other
View Details