NXP Semiconductors Evaluation Boards - Sensors - KIT3376MMA7331LC KIT3376MMA7331LC

Description
Manufacturer: NXP Win Source Part Number: 789010-KIT3376MMA733 1LC Operating Supply Voltage: 2.2 V ~ 3.6 V Interface: Analog Sensitivity: 308mV/g, 83.6mV/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±4g, 9g Utilized IC / Part: MMA7331LC Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Introduction Date: May 19, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789010-KIT3376MMA733 1LC Operating Supply Voltage: 2.2 V ~ 3.6 V Interface: Analog Sensitivity: 308mV/g, 83.6mV/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±4g, 9g Utilized IC / Part: MMA7331LC Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Introduction Date: May 19, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - KIT3376MMA7331LC - 789010-KIT3376MMA7331LC - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - KIT3376MMA7331LC
789010-KIT3376MMA7331LC
Evaluation Boards - Sensors - KIT3376MMA7331LC 789010-KIT3376MMA7331LC
Manufacturer: NXP Win Source Part Number: 789010-KIT3376MMA733 1LC Operating Supply Voltage: 2.2 V ~ 3.6 V Interface: Analog Sensitivity: 308mV/g, 83.6mV/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±4g, 9g Utilized IC / Part: MMA7331LC Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Introduction Date: May 19, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 789010-KIT3376MMA7331LC
Operating Supply Voltage: 2.2 V ~ 3.6 V
Interface: Analog
Sensitivity: 308mV/g, 83.6mV/g
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±4g, 9g
Utilized IC / Part: MMA7331LC
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Introduction Date: May 19, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 789010-KIT3376MMA7331LC
Product Name Evaluation Boards - Sensors - KIT3376MMA7331LC
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473222 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBT-483056-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MNA-2A+DQ849,08AM02,50 OHM - TB-186-2A+ - Mini-Circuits
Specs
Category Developement Board
View Details