NXP Semiconductors Microcontrollers K32L2B11VMP0A

Description
ARM® Cortex®-M0+ K32 L2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ K32 L2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-K32L2B11VMP0A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-K32L2B11VMP0A-ND
Microcontrollers 568-K32L2B11VMP0A-ND
ARM® Cortex®-M0+ K32 L2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M0+ K32 L2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - K32L2B11VMP0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
K32L2B11VMP0A
Integrated Circuits (ICs) - Embedded - Microcontrollers K32L2B11VMP0A
IC MCU 32BIT 64KB FLASH 64MAPBGA

IC MCU 32BIT 64KB FLASH 64MAPBGA

Supplier's Site
Embedded - Microcontrollers - K32L2B11VMP0A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
K32L2B11VMP0A
Embedded - Microcontrollers K32L2B11VMP0A
IC MCU 32BIT 64KB FLASH 64MAPBGA

IC MCU 32BIT 64KB FLASH 64MAPBGA

Supplier's Site Datasheet
Microcontrollers - K32L2B11VMP0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
K32L2B11VMP0A
Microcontrollers K32L2B11VMP0A
ARM® Cortex®-M0+ K32 L2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M0+ K32 L2 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-MAPBGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-K32L2B11VMP0A-ND K32L2B11VMP0A K32L2B11VMP0A K32L2B11VMP0A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
RAM 32 KB 32 KB 32 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - A2C00053692 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers