Manufacturer: NXP
Win Source Part Number: 125288-ISP1761BE-S
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-LQFP
Manufacturer Device Package: 128-LQFP (14x20)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Controller
Interface: Parallel
Standards: USB 2.0, OTG
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 125288-ISP1761BE-S |
| Product Name | Integrated Circuits(ICs) |