NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF,135 IP5311CX5/LF,135

Description
Manufacturer: NXP Win Source Part Number: 1045713-IP5311CX5/LF ,135 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Dimension: 0.046" L x 0.031" W (1.16mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1045713-IP5311CX5/LF ,135 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Dimension: 0.046" L x 0.031" W (1.16mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF,135
IP5311CX5/LF,135
EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF,135 IP5311CX5/LF,135
Manufacturer: NXP Win Source Part Number: 1045713-IP5311CX5/LF ,135 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Dimension: 0.046" L x 0.031" W (1.16mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1045713-IP5311CX5/LF,135
Packaging: Reel - TR
Type: Low Pass
Applications: Audio
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 15
Values: R = 15 Ohms, C = 5000pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.046" L x 0.031" W (1.16mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP5311CX5/LF,135
Product Name EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF,135
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF205205A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1650 MHz
View Details
Band Stop Filter - 5o291651110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2000 MHz
View Details
1960 MHz RF SAW Filter - Band 2 Downlink - 855817 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details