Win Source Part Number: 1065170-IP4153CX15/L
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Data Lines for Mobile Devices
Standard Package: 4,500
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 6
Filter Order: 2nd
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 30pF
ESD Protection: Yes
Package / Case: 15-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.115" L x 0.051" W (2.92mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: NXP USA Inc.
Other Names: 934059349135
Base Product Number: IP415
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065170-IP4153CX15/LF,135 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |