Manufacturer: NXP
Win Source Part Number: 1045637-IP4052CX20/L
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 6
Filter Order: 2nd
Resistance - Channel (Ohms): 40, 25k, 50k
Values: R = 40 Ohms, C = 18pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.100" L x 0.079" W (2.54mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | IP4052CX20/LF,135 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - IP4052CX20/LF,135 |