NXP Semiconductors Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555ID ICM7555ID

Description
Manufacturer: NXP Win Source Part Number: 51989-ICM7555ID Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Family Name: ICM7555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): TS555CD; TS555ID; TLC555QDRNS; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 51989-ICM7555ID Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Family Name: ICM7555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): TS555CD; TS555ID; TLC555QDRNS; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555ID - 51989-ICM7555ID - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555ID
51989-ICM7555ID
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555ID 51989-ICM7555ID
Manufacturer: NXP Win Source Part Number: 51989-ICM7555ID Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Family Name: ICM7555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): TS555CD; TS555ID; TLC555QDRNS; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing

Manufacturer: NXP
Win Source Part Number: 51989-ICM7555ID
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 500kHz
Family Name: ICM7555
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): TS555CD; TS555ID; TLC555QDRNS;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 51989-ICM7555ID
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555ID
Oscillator Type 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN74LS629 Dual voltage-controlled oscillators - SN74LS629D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-035-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details