The ICM7555CD is a general-purpose CMOS timer that offers enhanced performance compared to the traditional NE/SE555 timer, while being a direct replacement in most applications. It features low supply current of 80 mA (typical) and operates over a wide voltage range of 3V to 16V, making it suitable for various power supply configurations. The device supports both astable and monostable modes, allowing for precise control of time delays and frequencies, with a guaranteed high-speed operation of up to 500 kHz. The ICM7555CD has extremely low trigger, threshold, and reset currents (20 pA typical), which enables the use of higher-impedance timing elements for longer time constants. It also eliminates the need for decoupling the CONTROL_VOLTAGE terminal with a capacitor, simplifying circuit design. The output can drive TTL loads and provides rail-to-rail output levels. This timer is suitable for applications such as precision timing, pulse generation, and pulse width modulation. The device is available in an 8-lead SO package, with a temperature range of 0°C to +70°C.
Manufacturer: NXP
Win Source Part Number: 145191-ICM7555CD,602
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 500kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): TLC555IDR; ICM7555CD/01; ICM7555CBA-TS2490;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Signal Processing
IC OSC SGL TIMER 500KHZ 8-SOIC
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 145191-ICM7555CD,602 | ICM7555CD,602 | ICM7555CD,602 |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CD,602 | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Oscillator Type | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Single) | |
| Package / Form Factor | Surface Mount; 8-SO | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |
| Frequency | 0.5000 MHz | 0.5000 MHz | 0.5000 MHz |