NAND Gate IC 4 Channel 16-SO
Manufacturer: NXP
Win Source Part Number: 109802-I74F3037D,518
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 67mA, 160mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Dimension: 16-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 16SO Product overview: I74F3037D,518 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-I74F3037D,518 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 16SO
NAND Gate IC 4 Channel 16-SO
IC GATE NAND 4CH 2-INP 16SO
IC GATE NAND 4CH 2-INP 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-9066-2-ND | 109802-I74F3037D,518 | 705-I74F3037D,518 | I74F3037D,518 | I74F3037D,518 | I74F3037D,518 | I74F3037D,518 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - I74F3037D,518 | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2.4V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5 ns | 5 ns | 5 ns | 5 ns | |||
| Low Level Output Current (Sink) | 67 mA | 160 mA | 160 mA |