SimpleLink CC1200 Low Power, High Performance RF Transceiver 32-VQFN -40 to 85
IC RF TXRX+MCU ISM<1GHZ>
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz 32-VFQFN Exposed Pad
Low power and high performance wireless transceiver
| Texas Instruments | ODG (Origin Data Global) | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1200RHBT | CC1200RHBT | 296-36396-1-ND | CC1200RHBT |
| Product Name | CC1200 SimpleLink CC1200 Low Power, High Performance RF Transceiver | RF Transceiver ICs | RF Transceiver ICs | Integrated Circuits (ICs) - Wi-SUN products |
| Device Type | Transceiver | Transceiver; TxRx + MCU | Transceiver | Transceiver |
| Features | RoHS | |||
| # of Tx | 16 # | |||
| Operating Frequency | 169 to 920 MHz | 164 to 950 MHz | 137 to 950 MHz | |
| Data Rate | 1250 kbps | 1250 kbps | 1250 kbps | 1250 kbps |