NXP Semiconductors RFID, RF Access, Monitoring ICs HT1MOA2S30/E/3,118

Description
RFID Transponder IC 125kHz 6.5V MOA2, Smart Card Module
Datasheet
Description
RFID Transponder IC 125kHz 6.5V MOA2, Smart Card Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - HT1MOA2S30/E/3,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
HT1MOA2S30/E/3,118
RFID, RF Access, Monitoring ICs HT1MOA2S30/E/3,118
RFID Transponder IC 125kHz 6.5V MOA2, Smart Card Module

RFID Transponder IC 125kHz 6.5V MOA2, Smart Card Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number HT1MOA2S30/E/3,118
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Interface - Drivers, Receivers, Transceivers - 34P3211B-PM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details