NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4520BP HEF4520BP

Description
Manufacturer: NXP Win Source Part Number: 204758-HEF4520BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 204758-HEF4520BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4520BP - 204758-HEF4520BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4520BP
204758-HEF4520BP
Logic - Logic - Counters, Dividers - HEF4520BP 204758-HEF4520BP
Manufacturer: NXP Win Source Part Number: 204758-HEF4520BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 204758-HEF4520BP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 204758-HEF4520BP
Product Name Logic - Logic - Counters, Dividers - HEF4520BP
Supply Voltage 4.5 V ~ 15.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4024P-E - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 90 MHz
View Details
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF3A - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers