Shift Shift Register 2 Element 64 Bit 16-DIP
Manufacturer: NXP
Win Source Part Number: 775941-HEF4517BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 15.5 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 64
Part Status: Obsolete(EOL)
Family Name: HEF4517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC14517BCPG; HCF4517BEY; MC14517BCP; CD4517BE;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REGISTER STATIC 64BIT 16DIP
Shift Shift Register 2 Element 64 Bit 16-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 568-9439-5-ND | 775941-HEF4517BP,652 | HEF4517BP,652 | HEF4517BP,652 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - HEF4517BP,652 | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 15.5V | 4.5 V ~ 15.5 V | 1.5V; 4.5V ~ 15.5V | |
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |