NXP Semiconductors PMIC - PMIC - Display Drivers - HEF4511BT HEF4511BT

Description
Manufacturer: NXP Win Source Part Number: 094103-HEF4511BT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD Family Name: HEF4511 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4511BDW; HCF4511BM1; CD4511BDWR; CD4511BM96; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 094103-HEF4511BT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD Family Name: HEF4511 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4511BDW; HCF4511BM1; CD4511BDWR; CD4511BM96; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HEF4511BT - 094103-HEF4511BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HEF4511BT
094103-HEF4511BT
PMIC - PMIC - Display Drivers - HEF4511BT 094103-HEF4511BT
Manufacturer: NXP Win Source Part Number: 094103-HEF4511BT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD Family Name: HEF4511 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4511BDW; HCF4511BM1; CD4511BDWR; CD4511BM96; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 094103-HEF4511BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED, LCD
Family Name: HEF4511
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): CD4511BDW; HCF4511BM1; CD4511BDWR; CD4511BM96;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 094103-HEF4511BT
Product Name PMIC - PMIC - Display Drivers - HEF4511BT
Supply Voltage Other; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 879-BCM43236BKMLGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details