OR Gate IC 2 Channel 14-SO
OR Gate IC 2 Channel 14-SO
IC GATE OR 2CH 4-INP 14SO
IC GATE OR 2CH 4-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-1699-5-ND | HEF4072BT,652 | HEF4072BT,652 | HEF4072BT,652 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 4 | 4 | ||
| Propagation Delay | 55 ns | |||
| Low Level Output Current (Sink) | 3 mA | 3 mA |