NXP Semiconductors Gates and Inverters HEF4069UBP,652

Description
Inverter IC 6 Channel 14-DIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 568-1696-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-1696-5-ND
Gates and Inverters 568-1696-5-ND
Inverter IC 6 Channel 14-DIP

Inverter IC 6 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - HEF4069UBP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4069UBP,652
Gates and Inverters HEF4069UBP,652
Inverter IC 6 Channel 14-DIP

Inverter IC 6 Channel 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4069UBP,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4069UBP,652
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4069UBP,652
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 568-1696-5-ND HEF4069UBP,652 HEF4069UBP,652
Product Name Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT
Supply Voltage 3V ~ 15V 1.5V; 3V ~ 15V 1.5V
Inputs 1 1
Propagation Delay 30 ns
Low Level Output Current (Sink) 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers