NXP Semiconductors Logic - Logic - Gates and Inverters - HEF4049BT HEF4049BT

Description
Manufacturer: NXP Win Source Part Number: 1179862-HEF4049BT Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179862-HEF4049BT Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HEF4049BT - 1179862-HEF4049BT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4049BT
1179862-HEF4049BT
Logic - Logic - Gates and Inverters - HEF4049BT 1179862-HEF4049BT
Manufacturer: NXP Win Source Part Number: 1179862-HEF4049BT Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1179862-HEF4049BT
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1179862-HEF4049BT
Product Name Logic - Logic - Gates and Inverters - HEF4049BT
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 510083 - RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details