NXP Semiconductors Logic - Logic - Latches - HEF4043BP HEF4043BP

Description
Manufacturer: NXP Win Source Part Number: 068039-HEF4043BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 3mA, 3mA Independent Circuits: 4 Family Name: HEF4043 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 15ns Alternative Parts (Cross-Reference): HEF4043BTT; HEF4043BT,652; HEF4043BT; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 068039-HEF4043BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 3mA, 3mA Independent Circuits: 4 Family Name: HEF4043 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 15ns Alternative Parts (Cross-Reference): HEF4043BTT; HEF4043BT,652; HEF4043BT; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - HEF4043BP
068039-HEF4043BP
Logic - Logic - Latches - HEF4043BP 068039-HEF4043BP
Manufacturer: NXP Win Source Part Number: 068039-HEF4043BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 3mA, 3mA Independent Circuits: 4 Family Name: HEF4043 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Propagation Delay Time (ns): 15ns Alternative Parts (Cross-Reference): HEF4043BTT; HEF4043BT,652; HEF4043BT; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 068039-HEF4043BP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 3mA
Independent Circuits: 4
Family Name: HEF4043
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 15ns
Alternative Parts (Cross-Reference): HEF4043BTT; HEF4043BT,652; HEF4043BT;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - HEF4043BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
HEF4043BP
Latches HEF4043BP
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 068039-HEF4043BP HEF4043BP
Product Name Logic - Logic - Latches - HEF4043BP Latches
Supply Voltage 3 V ~ 15 V
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3339-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74ACT373MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details