NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4040BT HEF4040BT

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094234-HEF4040BT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Family Name: HEF4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Alternative Parts (Cross-Reference): HEF4040BT-Q100J; TC4040BFN(ELF,N,M)TC 4040BFN(ELP,N,M); TC4040BFN-ELP; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094234-HEF4040BT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Family Name: HEF4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Alternative Parts (Cross-Reference): HEF4040BT-Q100J; TC4040BFN(ELF,N,M)TC 4040BFN(ELP,N,M); TC4040BFN-ELP; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4040BT - 094234-HEF4040BT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4040BT
094234-HEF4040BT
Logic - Logic - Counters, Dividers - HEF4040BT 094234-HEF4040BT
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094234-HEF4040BT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Family Name: HEF4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Alternative Parts (Cross-Reference): HEF4040BT-Q100J; TC4040BFN(ELF,N,M)TC 4040BFN(ELP,N,M); TC4040BFN-ELP; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094234-HEF4040BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Family Name: HEF4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 15.5 V
Alternative Parts (Cross-Reference): HEF4040BT-Q100J; TC4040BFN(ELF,N,M)TC4040BFN(ELP,N,M); TC4040BFN-ELP;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 094234-HEF4040BT
Product Name Logic - Logic - Counters, Dividers - HEF4040BT
Supply Voltage 4.5 V ~ 15.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 5962-87544012X - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 18 MHz
View Details
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BD - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers