NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4040BP,652 HEF4040BP,652

Description
Manufacturer: NXP Win Source Part Number: 775930-HEF4040BP,652 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 15.5 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Reset: Asynchronous Count Rate: 50MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): HEF4040BP; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 775930-HEF4040BP,652 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 15.5 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Reset: Asynchronous Count Rate: 50MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): HEF4040BP; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4040BP,652 - 775930-HEF4040BP,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4040BP,652
775930-HEF4040BP,652
Logic - Logic - Counters, Dividers - HEF4040BP,652 775930-HEF4040BP,652
Manufacturer: NXP Win Source Part Number: 775930-HEF4040BP,652 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 15.5 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Reset: Asynchronous Count Rate: 50MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): HEF4040BP; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 775930-HEF4040BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 15.5 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HEF4040BP;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 568-3101-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
568-3101-5-ND
Counters, Dividers 568-3101-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DIP

Buy Now Datasheet
Logic - Counters, Dividers - HEF4040BP,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4040BP,652
Logic - Counters, Dividers HEF4040BP,652
IC COUNTER RIP BIN 12BIT 16-DIP

IC COUNTER RIP BIN 12BIT 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4040BP,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4040BP,652
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4040BP,652
IC BINARY COUNTER 12-BIT 16DIP

IC BINARY COUNTER 12-BIT 16DIP

Supplier's Site
Counters, Dividers - HEF4040BP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4040BP,652
Counters, Dividers HEF4040BP,652
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 775930-HEF4040BP,652 568-3101-5-ND HEF4040BP,652 HEF4040BP,652 HEF4040BP,652
Product Name Logic - Logic - Counters, Dividers - HEF4040BP,652 Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 15.5 V 1.5V; 4.5 V ~ 15.5 V
Package Type DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counter ICs - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details