NXP Semiconductors Logic - Logic - Latches - HEF40373BP,652 HEF40373BP,652

Description
Manufacturer: NXP Win Source Part Number: 775928-HEF40373BP,65 2 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 1 Delay Time - Propagation: 40ns Part Status: Obsolete(EOL) Family Name: HEF40373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HEF40373BT; HEF40373BD; HEF40373BDF; HEF40373BT,653; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 775928-HEF40373BP,65 2 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 1 Delay Time - Propagation: 40ns Part Status: Obsolete(EOL) Family Name: HEF40373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HEF40373BT; HEF40373BD; HEF40373BDF; HEF40373BT,653; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - HEF40373BP,652
775928-HEF40373BP,652
Logic - Logic - Latches - HEF40373BP,652 775928-HEF40373BP,652
Manufacturer: NXP Win Source Part Number: 775928-HEF40373BP,65 2 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 1 Delay Time - Propagation: 40ns Part Status: Obsolete(EOL) Family Name: HEF40373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HEF40373BT; HEF40373BD; HEF40373BDF; HEF40373BT,653; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 775928-HEF40373BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 15 V
Independent Circuits: 1
Delay Time - Propagation: 40ns
Part Status: Obsolete(EOL)
Family Name: HEF40373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): HEF40373BT; HEF40373BD; HEF40373BDF; HEF40373BT,653;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 568-3097-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP

Buy Now Datasheet
Logic - Latches - HEF40373BP,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
HEF40373BP,652
Logic - Latches HEF40373BP,652
IC TRANSP LATCH OCTAL 3ST 20-DIP

IC TRANSP LATCH OCTAL 3ST 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - HEF40373BP,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
HEF40373BP,652
Integrated Circuits (ICs) - Logic - Latches HEF40373BP,652
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - HEF40373BP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 775928-HEF40373BP,652 568-3097-5-ND HEF40373BP,652 HEF40373BP,652 HEF40373BP,652
Product Name Logic - Logic - Latches - HEF40373BP,652 Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3 V ~ 15 V 3V ~ 15V 1.5V 1.5V; 3V ~ 15V
Propagation Delay 40 ns 40 ns 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH162373APVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DBVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Latches - 74AHCT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Latches - 74FCT573TK - Quarktwin Technology Ltd.
Integrated Device Technology
View Details