NXP Semiconductors Electronic Surplus - HEF4021BT HEF4021BT

Description
Manufacturer: NXP Win Source Part Number: 1179822-HEF4021BT Manufacturer Homepage: www.nxp.com Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179822-HEF4021BT Manufacturer Homepage: www.nxp.com Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HEF4021BT - 1179822-HEF4021BT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HEF4021BT
1179822-HEF4021BT
Electronic Surplus - HEF4021BT 1179822-HEF4021BT
Manufacturer: NXP Win Source Part Number: 1179822-HEF4021BT Manufacturer Homepage: www.nxp.com Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1179822-HEF4021BT
Manufacturer Homepage: www.nxp.com
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1179822-HEF4021BT
Product Name Electronic Surplus - HEF4021BT
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS595BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers