Manufacturer: NXP
Win Source Part Number: 775923-HEF4020BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Part Status: Obsolete(EOL)
Family Name: HEF4020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): TC4020BP(N,M); TC4020BP(F,N,M); TC4020BP(F); TC4020BP(N);
Introduction Date: August 10, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP
IC 14STG BINARY COUNTER 16-DIP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP
IC BINARY COUNTER 14-BIT 16DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 775923-HEF4020BP,652 | 568-3082-5-ND | HEF4020BP,652 | HEF4020BP,652 | HEF4020BP,652 |
| Product Name | Logic - Logic - Counters, Dividers - HEF4020BP,652 | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 15 V | 1.5V; 3 V ~ 15 V | |||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |