NXP Semiconductors Electronic Surplus - HEF40195BD HEF40195BD

Description
Manufacturer: NXP Win Source Part Number: 1179817-HEF40195BD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179817-HEF40195BD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HEF40195BD - 1179817-HEF40195BD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HEF40195BD
1179817-HEF40195BD
Electronic Surplus - HEF40195BD 1179817-HEF40195BD
Manufacturer: NXP Win Source Part Number: 1179817-HEF40195BD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1179817-HEF40195BD
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1179817-HEF40195BD
Product Name Electronic Surplus - HEF40195BD
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC194DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74LVC594APW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details