NXP Semiconductors Logic - Logic - Shift Registers - HEF4015BP HEF4015BP

Description
Manufacturer: NXP Win Source Part Number: 1179799-HEF4015BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179799-HEF4015BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HEF4015BP - 1179799-HEF4015BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HEF4015BP
1179799-HEF4015BP
Logic - Logic - Shift Registers - HEF4015BP 1179799-HEF4015BP
Manufacturer: NXP Win Source Part Number: 1179799-HEF4015BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1179799-HEF4015BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1179799-HEF4015BP
Product Name Logic - Logic - Shift Registers - HEF4015BP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit shift register with input flip-flops - 74HCT597D-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
6 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers