Manufacturer: NXP
Win Source Part Number: 775922-HEF4015BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 15.5 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HEF4015BP;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 4 Bit 16-DIP
IC REGISTER STATIC 4BIT 16-DIP
Shift Shift Register 2 Element 4 Bit 16-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 775922-HEF4015BP,652 | 568-3077-5-ND | HEF4015BP,652 | HEF4015BP,652 |
| Product Name | Logic - Logic - Shift Registers - HEF4015BP,652 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.5 V ~ 15.5 V | 4.5V ~ 15.5V | 1.5V; 4.5V ~ 15.5V | |
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |
| Package Type | DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Number of units in IC | 2 |