NXP Semiconductors Interface - Interface - Specialized - GTL2003BQ,115 GTL2003BQ,115

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172134-GTL2003BQ,11 5 Packaging: Tape & Reel (TR) Length: 4.6 mm Contact Plating: Gold Output Type: Voltage Operating Supply Voltage: 3.6 V Height: 950 µm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 Propagation Delay: 1.5 ns Width: 2.6 mm Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 0 V Turn-On Delay Time: 1.5 ns Logic Function: Translator Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172134-GTL2003BQ,11 5 Packaging: Tape & Reel (TR) Length: 4.6 mm Contact Plating: Gold Output Type: Voltage Operating Supply Voltage: 3.6 V Height: 950 µm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 Propagation Delay: 1.5 ns Width: 2.6 mm Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 0 V Turn-On Delay Time: 1.5 ns Logic Function: Translator Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - GTL2003BQ,115 - 1172134-GTL2003BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - GTL2003BQ,115
1172134-GTL2003BQ,115
Interface - Interface - Specialized - GTL2003BQ,115 1172134-GTL2003BQ,115
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172134-GTL2003BQ,11 5 Packaging: Tape & Reel (TR) Length: 4.6 mm Contact Plating: Gold Output Type: Voltage Operating Supply Voltage: 3.6 V Height: 950 µm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 Propagation Delay: 1.5 ns Width: 2.6 mm Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 0 V Turn-On Delay Time: 1.5 ns Logic Function: Translator Max Operating Temperature: 85 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172134-GTL2003BQ,115
Packaging: Tape & Reel (TR)
Length: 4.6 mm
Contact Plating: Gold
Output Type: Voltage
Operating Supply Voltage: 3.6 V
Height: 950 µm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
Propagation Delay: 1.5 ns
Width: 2.6 mm
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 0 V
Turn-On Delay Time: 1.5 ns
Logic Function: Translator
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1172134-GTL2003BQ,115
Product Name Interface - Interface - Specialized - GTL2003BQ,115
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3215-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers