NXP Semiconductors Pressure Sensor, 100-900Kpa, Qfn-24; Pressure Type Nxp FXTH870902DT1

Description
PRESSURE SENSOR, 100-900KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:900kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100-900KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:900kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100-900Kpa, Qfn-24; Pressure Type Nxp - 67X4108 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100-900Kpa, Qfn-24; Pressure Type Nxp
67X4108
Pressure Sensor, 100-900Kpa, Qfn-24; Pressure Type Nxp 67X4108
PRESSURE SENSOR, 100-900KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:900kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes

PRESSURE SENSOR, 100-900KPA, QFN-24; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:900kPa; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67X4108
Product Name Pressure Sensor, 100-900Kpa, Qfn-24; Pressure Type Nxp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details