NXP Semiconductors Accelerometers FXLN8372QR1

Description
Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 568-14142-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
568-14142-2-ND
Accelerometers 568-14142-2-ND
Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)

Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - FXLN8372QR1
872469-FXLN8372QR1
Motion Sensors - Motion Sensors - Accelerometers - FXLN8372QR1 872469-FXLN8372QR1
Manufacturer: NXP Win Source Part Number: 872469-FXLN8372QR1 Series: Xtrinsic Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3) Package: Reel - TR Package: 12-VQFN Exposed Pad Mounting: Surface Mount Family Name: FXLN83 Categories: Sensors Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935320035147, 568-14142-6, FXLN8372QR1-ND, 568-14142-1, 568-14142-2

Manufacturer: NXP
Win Source Part Number: 872469-FXLN8372QR1
Series: Xtrinsic
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Package: Reel - TR
Package: 12-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: FXLN83
Categories: Sensors
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935320035147, 568-14142-6, FXLN8372QR1-ND, 568-14142-1, 568-14142-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 568-14142-2-ND 872469-FXLN8372QR1
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - FXLN8372QR1
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details