NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - EXCCET103U EXCCET103U

Description
Manufacturer: NXP Win Source Part Number: 759849-EXCCET103U Family Name: EXCCET Reference case: SMD Alternative Parts (Cross-Reference): ELKEA103FA; ELKE103FA; Introduction Date: February 09, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 759849-EXCCET103U Family Name: EXCCET Reference case: SMD Alternative Parts (Cross-Reference): ELKEA103FA; ELKE103FA; Introduction Date: February 09, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EXCCET103U
EXCCET103U
EMI/RFI Filters (LC, RC Networks) - EXCCET103U EXCCET103U
Manufacturer: NXP Win Source Part Number: 759849-EXCCET103U Family Name: EXCCET Reference case: SMD Alternative Parts (Cross-Reference): ELKEA103FA; ELKE103FA; Introduction Date: February 09, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 759849-EXCCET103U
Family Name: EXCCET
Reference case: SMD
Alternative Parts (Cross-Reference): ELKEA103FA; ELKE103FA;
Introduction Date: February 09, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EXCCET103U
Product Name EMI/RFI Filters (LC, RC Networks) - EXCCET103U
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 7500 - 8800 MHz, 50Ω - BFHK-8501+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.1 dB
View Details
2 suppliers
29 to 34GHz – Band Pass Filter - UIYBPF3013A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.90E7 to 3.40E7 kHz
View Details
RF Filters - 2312-880365-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1380 MHz
View Details