NXP Semiconductors Terminal Blocks - ED1502N ED1502N

Description
Manufacturer: NXP Win Source Part Number: 745520-ED1502N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 745520-ED1502N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ED1502N - 745520-ED1502N - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ED1502N
745520-ED1502N
Terminal Blocks - ED1502N 745520-ED1502N
Manufacturer: NXP Win Source Part Number: 745520-ED1502N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 745520-ED1502N
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Reference case: TO-92
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 745520-ED1502N
Product Name Terminal Blocks - ED1502N
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V08L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-2435-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details