NXP Semiconductors Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSPD56366PV120

Description
Win Source Part Number: 1002333-DSPD56366PV1 20 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Freescale Semiconductor Other Names: 2156-DSPD56366PV120- 600055
Request a Quote Datasheet
Description
Win Source Part Number: 1002333-DSPD56366PV1 20 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Freescale Semiconductor Other Names: 2156-DSPD56366PV120- 600055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1002333-DSPD56366PV120
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1002333-DSPD56366PV120
Win Source Part Number: 1002333-DSPD56366PV1 20 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 49 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Freescale Semiconductor Other Names: 2156-DSPD56366PV120- 600055

Win Source Part Number: 1002333-DSPD56366PV120
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 49 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: Freescale Semiconductor
Other Names: 2156-DSPD56366PV120-600055

Buy Now Datasheet
DIGITAL SIGNAL PROCESSOR, 24-BIT Product overview: DSPD56366PV120 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPD56366PV120 can be used for catalog matching and distributor lookup.

DIGITAL SIGNAL PROCESSOR, 24-BIT Product overview: DSPD56366PV120 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPD56366PV120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DSPD56366PV120 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 120MHz, CMOS, PQFP144

Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 120MHz, CMOS, PQFP144

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSPD56366PV120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSPD56366PV120
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSPD56366PV120
DIGITAL SIGNAL PROCESSOR, 24-BIT

DIGITAL SIGNAL PROCESSOR, 24-BIT

Supplier's Site
DSP (Digital Signal Processors) - DSPD56366PV120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSPD56366PV120
DSP (Digital Signal Processors) DSPD56366PV120
DIGITAL SIGNAL PROCESSOR, 24-BIT

DIGITAL SIGNAL PROCESSOR, 24-BIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1002333-DSPD56366PV120 698-DSPD56366PV120 DSPD56366PV120 DSPD56366PV120 DSPD56366PV120
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk QFP; Other; QFP144
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS181012-CQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers