NXP Semiconductors Digital Signal Controller-Dsc 16 Bit 136Kb 80Mhz 2.75V Lqfp-128; Product Range Nxp DSP56F827FG80E

Description
DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 136KB 80MHZ 2.75V LQFP-128; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:136KB; No. of I/O s:64I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 136KB 80MHZ 2.75V LQFP-128; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:136KB; No. of I/O s:64I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc 16 Bit 136Kb 80Mhz 2.75V Lqfp-128; Product Range Nxp - 62K4078 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc 16 Bit 136Kb 80Mhz 2.75V Lqfp-128; Product Range Nxp
62K4078
Digital Signal Controller-Dsc 16 Bit 136Kb 80Mhz 2.75V Lqfp-128; Product Range Nxp 62K4078
DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 136KB 80MHZ 2.75V LQFP-128; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:136KB; No. of I/O s:64I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 136KB 80MHZ 2.75V LQFP-128; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:136KB; No. of I/O s:64I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62K4078
Product Name Digital Signal Controller-Dsc 16 Bit 136Kb 80Mhz 2.75V Lqfp-128; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C63803-SXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers