NXP Semiconductors Ic, Dsc, 16Bit 72Kb 80Mhz 2.75V Lqfp-100; Product Range Nxp DSP56F826BU80E

Description
IC, DSC, 16BIT 72KB 80MHZ 2.75V LQFP-100; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:46I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V; DSC Case Style:LQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT 72KB 80MHZ 2.75V LQFP-100; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:46I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V; DSC Case Style:LQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit 72Kb 80Mhz 2.75V Lqfp-100; Product Range Nxp - 62K4077 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit 72Kb 80Mhz 2.75V Lqfp-100; Product Range Nxp
62K4077
Ic, Dsc, 16Bit 72Kb 80Mhz 2.75V Lqfp-100; Product Range Nxp 62K4077
IC, DSC, 16BIT 72KB 80MHZ 2.75V LQFP-100; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:46I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V; DSC Case Style:LQFP RoHS Compliant: Yes

IC, DSC, 16BIT 72KB 80MHZ 2.75V LQFP-100; Product Range:56800E Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:46I/O s; Embedded Interface Type:SCI, SPI, SSI; Core Supply Voltage:2.5V; DSC Case Style:LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62K4077
Product Name Ic, Dsc, 16Bit 72Kb 80Mhz 2.75V Lqfp-100; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details