NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - DSP56303AG100 DSP56303AG100

Description
Manufacturer: NXP Win Source Part Number: 014906-DSP56303AG100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (576 B) On-Chip RAM: 24kB Voltage - Core: 3.30V Family Name: DSP56303 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): DSP56303PV100; DSP56303VM100; DSP56303VL100R2; Introduction Date: February 22, 2005 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 014906-DSP56303AG100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (576 B) On-Chip RAM: 24kB Voltage - Core: 3.30V Family Name: DSP56303 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): DSP56303PV100; DSP56303VM100; DSP56303VL100R2; Introduction Date: February 22, 2005 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56303AG100
014906-DSP56303AG100
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56303AG100 014906-DSP56303AG100
Manufacturer: NXP Win Source Part Number: 014906-DSP56303AG100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (576 B) On-Chip RAM: 24kB Voltage - Core: 3.30V Family Name: DSP56303 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): DSP56303PV100; DSP56303VM100; DSP56303VL100R2; Introduction Date: February 22, 2005 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 014906-DSP56303AG100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (576 B)
On-Chip RAM: 24kB
Voltage - Core: 3.30V
Family Name: DSP56303
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): DSP56303PV100; DSP56303VM100; DSP56303VL100R2;
Introduction Date: February 22, 2005
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
24BIT 100MHZ Dsp
698-DSP56303AG100
24BIT 100MHZ Dsp 698-DSP56303AG100
IC DSP 24BIT 100MHZ 144-LQFP Product overview: DSP56303AG100 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 100MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56303AG100 can be used for catalog matching and distributor lookup.

IC DSP 24BIT 100MHZ 144-LQFP Product overview: DSP56303AG100 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 100MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56303AG100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DSP56303AG100-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSP56303AG100-ND
DSP (Digital Signal Processors) DSP56303AG100-ND
IC DSP 24BIT 100MHZ 144-LQFP

IC DSP 24BIT 100MHZ 144-LQFP

Buy Now Datasheet
Fixed Point Digital Signal Processor -Dsp, 24 Bit, 100Mhz Tqfp-144; Dsp Type Nxp - 25K2321 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Point Digital Signal Processor -Dsp, 24 Bit, 100Mhz Tqfp-144; Dsp Type Nxp
25K2321
Fixed Point Digital Signal Processor -Dsp, 24 Bit, 100Mhz Tqfp-144; Dsp Type Nxp 25K2321
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 100MHZ TQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:TQFP; No. of Pins:144Pins; No. of I/O s:34I/O s; No. of MIPS:- RoHS Compliant: Yes

FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 100MHZ TQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:TQFP; No. of Pins:144Pins; No. of I/O s:34I/O s; No. of MIPS:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - DSP56303AG100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSP56303AG100
Embedded - DSP (Digital Signal Processors) DSP56303AG100
IC DSP 24BIT 100MHZ 144-LQFP

IC DSP 24BIT 100MHZ 144-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP56303AG100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP56303AG100
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP56303AG100
DSP, 24-EXT BIT, 100MHZ, CMOS, P

DSP, 24-EXT BIT, 100MHZ, CMOS, P

Supplier's Site
DSP (Digital Signal Processors) - DSP56303AG100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56303AG100
DSP (Digital Signal Processors) DSP56303AG100
DSP, 24-EXT BIT, 100MHZ, CMOS, P

DSP, 24-EXT BIT, 100MHZ, CMOS, P

Buy Now Datasheet
DSP (Digital Signal Processors) - DSP56303AG100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56303AG100
DSP (Digital Signal Processors) DSP56303AG100
IC DSP 24BIT 100MHZ 144-LQFP

IC DSP 24BIT 100MHZ 144-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 014906-DSP56303AG100 698-DSP56303AG100 DSP56303AG100-ND 25K2321 DSP56303AG100 DSP56303AG100 DSP56303AG100
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DSP56303AG100 24BIT 100MHZ Dsp DSP (Digital Signal Processors) Fixed Point Digital Signal Processor -Dsp, 24 Bit, 100Mhz Tqfp-144; Dsp Type Nxp Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 24-Bit 24-Bit 24-Bit 24-Bit
Supply Voltage 3.30V 3.3V
Package Type QFP; Other; 144-LQFP (20x20) Other; Tray LFQP; Other; 144-LQFP Other; TQFP QFP QFP; Other; 144-LQFP
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-80 - 910951-ADSP-2101KS-80 - Win Source Electronics
Specs
Package Type QFP; Other; 80-MQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F4013T20EP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details