NXP Semiconductors DSP (Digital Signal Processors) DSP56301VF100

Description
IC DSP 24BIT FIXED-POINT 252-BGA
Request a Quote Datasheet
Description
IC DSP 24BIT FIXED-POINT 252-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSP56301VF100-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSP56301VF100-ND
DSP (Digital Signal Processors) DSP56301VF100-ND
IC DSP 24BIT FIXED-POINT 252-BGA

IC DSP 24BIT FIXED-POINT 252-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56301VF100
1169910-DSP56301VF100
Embedded - Embedded - DSP (Digital Signal Processors) - DSP56301VF100 1169910-DSP56301VF100
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1169910-DSP56301VF10 0 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169910-DSP56301VF100
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
24BIT BGA Dsp - 698-DSP56301VF100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT BGA Dsp
698-DSP56301VF100
24BIT BGA Dsp 698-DSP56301VF100
IC DSP 24BIT FIXED-POINT 252-BGA Product overview: DSP56301VF100 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56301VF100 can be used for catalog matching and distributor lookup.

IC DSP 24BIT FIXED-POINT 252-BGA Product overview: DSP56301VF100 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56301VF100 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - DSP56301VF100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56301VF100
DSP (Digital Signal Processors) DSP56301VF100
IC DSP 24BIT FIXED-POINT 252-BGA

IC DSP 24BIT FIXED-POINT 252-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DSP56301VF100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSP56301VF100
Embedded - DSP (Digital Signal Processors) DSP56301VF100
IC DSP 24BIT FIXED-POINT 252-BGA

IC DSP 24BIT FIXED-POINT 252-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP56301VF100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP56301VF100
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP56301VF100
IC DSP 24BIT FIXED-POINT 252-BGA

IC DSP 24BIT FIXED-POINT 252-BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSP56301VF100-ND 1169910-DSP56301VF100 698-DSP56301VF100 DSP56301VF100 DSP56301VF100 DSP56301VF100
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DSP56301VF100 24BIT BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 24-Bit 24-Bit
Supply Voltage 3.3V
Package Type BGA; Other; 252-BGA Other; Tray BGA; Other; 252-BGA
Pin Count 252
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21160NKBZ-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - DSPIC30F3013T-20E/ML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details