NXP SEMICONDUCTORS
CGY1041/01112 -- RF AND WIRELESS - RF AMPLIFIERS
NXP Semiconductors
RF and Wireless - RF Amplifiers
CGY1041/01112
Description
HIGH POWER AMPLIFIER
Description
HIGH POWER AMPLIFIER
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
CGY1041/01112 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
40 to 1003 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Frequency Range
10 to 6000 MHz
Minimum Gain
11 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
Frequency Range
10 to 6000 MHz
View Details